Murata Electronics 4.7KOHM Potentiometer PVZ2R472C04R00

Description
POTENTIOMETER, 4.7KOHM; Track Resistance: 4.7kohm; No. of Turns: 1; Resistance Tol Product overview: PVZ2R472C04R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7KOHM. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, 4.7KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ2R472C04R00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
POTENTIOMETER, 4.7KOHM; Track Resistance: 4.7kohm; No. of Turns: 1; Resistance Tol Product overview: PVZ2R472C04R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7KOHM. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, 4.7KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ2R472C04R00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.7KOHM Potentiometer - 5-PVZ2R472C04R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7KOHM Potentiometer
5-PVZ2R472C04R00
4.7KOHM Potentiometer 5-PVZ2R472C04R00
POTENTIOMETER, 4.7KOHM; Track Resistance: 4.7kohm; No. of Turns: 1; Resistance Tol Product overview: PVZ2R472C04R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7KOHM. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, 4.7KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ2R472C04R00 can be used for catalog matching and distributor lookup.

POTENTIOMETER, 4.7KOHM; Track Resistance: 4.7kohm; No. of Turns: 1; Resistance Tol Product overview: PVZ2R472C04R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7KOHM. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, 4.7KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVZ2R472C04R00 can be used for catalog matching and distributor lookup.

Supplier's Site
PVZ2R472C04R00 - 978113-PVZ2R472C04R00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978113-PVZ2R472C04R0 0 Packaging: Cut Tape Termination: Gull Wing Length: 2.2098 mm Tolerance: 30 % Temperature Coefficient: 500 ppm/°C Military Standard: Not Composition: Carbon Height: 787.4 µm Number of Turns: 1 Resistance: 4.7 kΩ Power Rating: 100 mW Taper: Linear Width: 2.1082 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C REACH SVHC: No SVHC Max Power Dissipation: 100 mW

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978113-PVZ2R472C04R00
Packaging: Cut Tape
Termination: Gull Wing
Length: 2.2098 mm
Tolerance: 30 %
Temperature Coefficient: 500 ppm/°C
Military Standard: Not
Composition: Carbon
Height: 787.4 µm
Number of Turns: 1
Resistance: 4.7 kΩ
Power Rating: 100 mW
Taper: Linear
Width: 2.1082 mm
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.8 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
Max Power Dissipation: 100 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5-PVZ2R472C04R00 978113-PVZ2R472C04R00
Product Name 4.7KOHM Potentiometer PVZ2R472C04R00
Resistance Range 4700 ohms 4700 ohms
Tolerance 30 +/- % 30 +/- %
Operating Temperature ? to 85 C (? to 185 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers