Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BF471Q2N34BS PTFM04BF471Q2N34BS

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 931062-PTFM04BF471Q2 N34BS Series: Posistor® Operating Temperature Range: -10°C ~ 40°C Features: PTC Thermistor 470 Ohms Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Not For New Designs Family Name: PTFM04BF Categories: Sensors Case / Package: Radial Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 931062-PTFM04BF471Q2 N34BS Series: Posistor® Operating Temperature Range: -10°C ~ 40°C Features: PTC Thermistor 470 Ohms Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Not For New Designs Family Name: PTFM04BF Categories: Sensors Case / Package: Radial Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BF471Q2N34BS - 931062-PTFM04BF471Q2N34BS - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BF471Q2N34BS
931062-PTFM04BF471Q2N34BS
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BF471Q2N34BS 931062-PTFM04BF471Q2N34BS
Manufacturer: Murata Electronics North America Win Source Part Number: 931062-PTFM04BF471Q2 N34BS Series: Posistor® Operating Temperature Range: -10°C ~ 40°C Features: PTC Thermistor 470 Ohms Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Not For New Designs Family Name: PTFM04BF Categories: Sensors Case / Package: Radial Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070

Manufacturer: Murata Electronics North America
Win Source Part Number: 931062-PTFM04BF471Q2N34BS
Series: Posistor®
Operating Temperature Range: -10°C ~ 40°C
Features: PTC Thermistor 470 Ohms Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: PTFM04BF
Categories: Sensors
Case / Package: Radial Lead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 931062-PTFM04BF471Q2N34BS
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BF471Q2N34BS
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 4425-001D - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 20 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2465635 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 60 C (140 F)
View Details