HALL EFFECT SWITCH, AEC-Q100, SOT-23-3; Hall Effect Type:Latching; Operate Point Typ:107G; Release Point Typ:-117G; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
MAGNETIC SWITCH LATCH 3SIP
MAGNETIC SWITCH LATCH 3SIP
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 49AC3218 | A1212LUA-T | A1212LUA-T |
| Product Name | Hall Effect Switch, Aec-Q100, Sot-23-3; Hall Effect Type Allegro Microsystems | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Standards and Certifications | RoHS | ||
| Input Voltage | 3.8 to 30 volts | 3.8 to 24 volts | 3.8 to 24 volts |
| Sensor Type | Magnetic | Magnetic |