Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BA102RB6RC PRF15BA102RB6RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 890161-PRF15BA102RB6 RC Series: Posistor® Operating Temperature Range: -40°C ~ 160°C Features: PTC Thermistor 1 kOhms 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF15BA Categories: Sensors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 890161-PRF15BA102RB6 RC Series: Posistor® Operating Temperature Range: -40°C ~ 160°C Features: PTC Thermistor 1 kOhms 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF15BA Categories: Sensors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BA102RB6RC - 890161-PRF15BA102RB6RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BA102RB6RC
890161-PRF15BA102RB6RC
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BA102RB6RC 890161-PRF15BA102RB6RC
Manufacturer: Murata Electronics North America Win Source Part Number: 890161-PRF15BA102RB6 RC Series: Posistor® Operating Temperature Range: -40°C ~ 160°C Features: PTC Thermistor 1 kOhms 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PRF15BA Categories: Sensors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070

Manufacturer: Murata Electronics North America
Win Source Part Number: 890161-PRF15BA102RB6RC
Series: Posistor®
Operating Temperature Range: -40°C ~ 160°C
Features: PTC Thermistor 1 kOhms 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PRF15BA
Categories: Sensors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8533.40.8070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 890161-PRF15BA102RB6RC
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BA102RB6RC
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1302KUATI-T - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
View Details
2 suppliers
Optical Config. Weld. Temperature Sensor - K-FS63WTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details