Infineon Technologies AG Angle Sensor, Aec-Q100, Gmr, 3.6V, Soic8; Magnetoresistive Sensor Technology Infineon TLE5009E1010FUMA1

Description
ANGLE SENSOR, AEC-Q100, GMR, 3.6V, SOIC8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:8Pins; Sensor Case RoHS Compliant: Yes
Datasheet
Description
ANGLE SENSOR, AEC-Q100, GMR, 3.6V, SOIC8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:8Pins; Sensor Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle Sensor, Aec-Q100, Gmr, 3.6V, Soic8; Magnetoresistive Sensor Technology Infineon - 34AC2011 - Newark, An Avnet Company
Chicago, IL, United States
Angle Sensor, Aec-Q100, Gmr, 3.6V, Soic8; Magnetoresistive Sensor Technology Infineon
34AC2011
Angle Sensor, Aec-Q100, Gmr, 3.6V, Soic8; Magnetoresistive Sensor Technology Infineon 34AC2011
ANGLE SENSOR, AEC-Q100, GMR, 3.6V, SOIC8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:8Pins; Sensor Case RoHS Compliant: Yes

ANGLE SENSOR, AEC-Q100, GMR, 3.6V, SOIC8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:8Pins; Sensor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Magnetic Sensor Chips
Product Number 34AC2011
Product Name Angle Sensor, Aec-Q100, Gmr, 3.6V, Soic8; Magnetoresistive Sensor Technology Infineon
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375880-TLE493DP2B6A2HTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 4 to 24 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
50 Oe Sat. Analog Sensor, 30 KOhm, RoHS MSOP - AA006-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers