Murata Power Solutions 400MA Inductor and Choke PLA10AN2230R4D2B

Description
CMC 400MA 2LN TH Product overview: PLA10AN2230R4D2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN2230R4D2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 400MA 2LN TH Product overview: PLA10AN2230R4D2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN2230R4D2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MA Inductor and Choke - 839-PLA10AN2230R4D2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA Inductor and Choke
839-PLA10AN2230R4D2B
400MA Inductor and Choke 839-PLA10AN2230R4D2B
CMC 400MA 2LN TH Product overview: PLA10AN2230R4D2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN2230R4D2B can be used for catalog matching and distributor lookup.

CMC 400MA 2LN TH Product overview: PLA10AN2230R4D2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN2230R4D2B can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Common Mode Chokes - PLA10AN2230R4D2B
1089358-PLA10AN2230R4D2B
Common Mode Chokes - PLA10AN2230R4D2B 1089358-PLA10AN2230R4D2B
Manufacturer: Murata Electronics North America Win Source Part Number: 1089358-PLA10AN2230R 4D2B Packaging: Bulk Voltage Rating - DC: 300V Current Rating (Max): 400mA Mounting: Through Hole Filter Type: Power Line Height (Max): 0.689" (17.50mm) Number of Lines: 2 Categories: Filters Temperature Range - Operating: -25°C to 60°C Dimension: Vertical, 4 PC Pin Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1089358-PLA10AN2230R4D2B
Packaging: Bulk
Voltage Rating - DC: 300V
Current Rating (Max): 400mA
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.689" (17.50mm)
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -25°C to 60°C
Dimension: Vertical, 4 PC Pin
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PLA10AN2230R4D2B 1089358-PLA10AN2230R4D2B
Product Name 400MA Inductor and Choke Common Mode Chokes - PLA10AN2230R4D2B
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.2uH 100KHz 9.8A Inductor and Choke - 71-DQ1280-1R2M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
Molded / Shielded Shielded
View Details
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers