Murata Power Solutions DC DC Converters OKX-T/10-W5N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V 10A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V 10A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2148-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2148-5-ND
DC DC Converters 811-2148-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V 10A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V 10A 2.4V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKX-T/10-W5N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKX-T/10-W5N-C
Power Supplies - Board Mount - DC DC Converters OKX-T/10-W5N-C
DC DC CONVERTER 0.75-3.63V 33W

DC DC CONVERTER 0.75-3.63V 33W

Supplier's Site
Dc-Dc Converter, 0.7525V To 3.63V, 10A; Power Supply Approvals Murata Power Solutions - 33R6257 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.7525V To 3.63V, 10A; Power Supply Approvals Murata Power Solutions
33R6257
Dc-Dc Converter, 0.7525V To 3.63V, 10A; Power Supply Approvals Murata Power Solutions 33R6257
DC-DC CONVERTER, 0.7525V TO 3.63V, 10A; Power Supply Approvals:ITE; Output Power Max:33W; Output Voltage Min:752.5mV; Output Voltage Max:3.63V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; Height:9.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 0.7525V TO 3.63V, 10A; Power Supply Approvals:ITE; Output Power Max:33W; Output Voltage Min:752.5mV; Output Voltage Max:3.63V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; Height:9.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2148-5-ND OKX-T/10-W5N-C 33R6257
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 0.7525V To 3.63V, 10A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 176131339 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details