Murata Power Solutions DC DC Converters OKR-T/6-W12-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 6V 6A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 6V 6A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2179-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2179-ND
DC DC Converters 811-2179-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 6V 6A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 6V 6A 4.5V - 14V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 30W, 590Mv To 6V; Power Supply Approvals Murata Power Solutions - 55R2360 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 30W, 590Mv To 6V; Power Supply Approvals Murata Power Solutions
55R2360
Dc-Dc Converter, Non Iso Pol, 1 O/p, 30W, 590Mv To 6V; Power Supply Approvals Murata Power Solutions 55R2360
DC-DC CONVERTER, NON ISO POL, 1 O/P, 30W, 590mV to 6V; Power Supply Approvals:ITE; Output Power Max:30W; Output Voltage Min:590mV; Output Voltage Max:6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; Height:7.62mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 30W, 590mV to 6V; Power Supply Approvals:ITE; Output Power Max:30W; Output Voltage Min:590mV; Output Voltage Max:6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; Height:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKR-T/6-W12-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKR-T/6-W12-C
Power Supplies - Board Mount - DC DC Converters OKR-T/6-W12-C
DC DC CONVERTER 0.591-6V 30W

DC DC CONVERTER 0.591-6V 30W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2179-ND 55R2360 OKR-T/6-W12-C
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 30W, 590Mv To 6V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 4.5 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details