Triad Magnetics AC DC Desktop, Wall Power Adapters WSU150-0560

Description
15V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
15V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1433-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1433-ND
AC DC Desktop, Wall Power Adapters 237-1433-ND
15V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

15V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 8.4W, 15V; Power Supply Approvals Triad Magnetics - 83T4356 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 8.4W, 15V; Power Supply Approvals Triad Magnetics
83T4356
Ac-Dc Converter, External Plug In, 1 O/p, 8.4W, 15V; Power Supply Approvals Triad Magnetics 83T4356
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 8.4W, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.4W; Output Voltage - Output 1:15V; Output Current - Output 1:560mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 8.4W, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.4W; Output Voltage - Output 1:15V; Output Current - Output 1:560mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1433-ND 83T4356
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 8.4W, 15V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details