Murata Power Solutions DC DC Converters NXJ1S0303MC-R7

Description
Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3092-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3092-1-ND
DC DC Converters 811-3092-1-ND
Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Buy Now Datasheet
DC DC Converters - 811-3092-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3092-6-ND
DC DC Converters 811-3092-6-ND
Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Buy Now Datasheet
DC DC Converters - 811-3092-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3092-2-ND
DC DC Converters 811-3092-2-ND
Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 333mA 2.97V - 3.63V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NXJ1S0303MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NXJ1S0303MC-R7
Power Supplies - Board Mount - DC DC Converters NXJ1S0303MC-R7
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions - 68Y9301 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions
68Y9301
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions 68Y9301
DC-DC CONVERTER, 3.3V, 0.333A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:10.46mmRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.333A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:10.46mmRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions - 68Y9300 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions
68Y9300
Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions 68Y9300
DC-DC CONVERTER, 3.3V, 0.333A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:10.46mmRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.333A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:10.46mmRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 3.3V, 0.333A; No. Of Outputs Murata Power Solutions - 76Y4956 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.333A; No. Of Outputs Murata Power Solutions
76Y4956
Dc-Dc Converter, 3.3V, 0.333A; No. Of Outputs Murata Power Solutions 76Y4956
DC-DC CONVERTER, 3.3V, 0.333A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.333A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3092-1-ND NXJ1S0303MC-R7 68Y9301 76Y4956
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 0.333A; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 3.3V, 0.333A; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps 0.3330 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-125A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
AC AC Wall Power Adapters - WAU090-1200T-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details