Murata Power Solutions Isolators - Digital Isolators NM485SLC

Description
DGTL ISO 1000VRMS 2CH GP 24DIL
Description
DGTL ISO 1000VRMS 2CH GP 24DIL

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
NM485SLC
Isolators - Digital Isolators NM485SLC
DGTL ISO 1000VRMS 2CH GP 24DIL

DGTL ISO 1000VRMS 2CH GP 24DIL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number NM485SLC
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Circulators - NCC-26500-40000-5-K - kTB Solutions
Specs
Component Circulator
Frequency Range: 26500 to 40000 MHz
Isolation 14 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type Dual Junction 3 to 6GHz - UIYBDI5028A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details