Coilcraft, Inc. 0.056uH 200MHz 0.61A Inductor and Choke 0603HP-56NXGLW

Description
Inductor RF Chip Unshielded Wirewound 0.056uH 2% 200MHz 50Q-Factor Ceramic 0.61A 0.3Ohm DCR 0603 T/R Product overview: 0603HP-56NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uH, 200MHz, 0.61A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.056uH, 200MHz, 0.61A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HP-56NXGLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.056uH 2% 200MHz 50Q-Factor Ceramic 0.61A 0.3Ohm DCR 0603 T/R Product overview: 0603HP-56NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uH, 200MHz, 0.61A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.056uH, 200MHz, 0.61A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HP-56NXGLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.056uH 200MHz 0.61A Inductor and Choke - 71-0603HP-56NXGLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.056uH 200MHz 0.61A Inductor and Choke
71-0603HP-56NXGLW
0.056uH 200MHz 0.61A Inductor and Choke 71-0603HP-56NXGLW
Inductor RF Chip Unshielded Wirewound 0.056uH 2% 200MHz 50Q-Factor Ceramic 0.61A 0.3Ohm DCR 0603 T/R Product overview: 0603HP-56NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uH, 200MHz, 0.61A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.056uH, 200MHz, 0.61A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HP-56NXGLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.056uH 2% 200MHz 50Q-Factor Ceramic 0.61A 0.3Ohm DCR 0603 T/R Product overview: 0603HP-56NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uH, 200MHz, 0.61A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.056uH, 200MHz, 0.61A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603HP-56NXGLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0603HP-56NXGLW - 1195698-0603HP-56NXGLW - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603HP-56NXGLW
1195698-0603HP-56NXGLW
Fixed Inductors - 0603HP-56NXGLW 1195698-0603HP-56NXGLW
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195698-0603HP-56NXG LW Termination: SMD/SMT Length: 1.75 mm Inductance: 56 nH Tolerance: 2 % Test Frequency: 200 MHz Core Material: Ceramic Self Resonant Frequency: 2.2 GHz Height: 940 µm Width: 1.09 mm Categories: Fixed Inductors DC Resistance (DCR): 300 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0603HP56NXGLW; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 610 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 56 Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195698-0603HP-56NXGLW
Termination: SMD/SMT
Length: 1.75 mm
Inductance: 56 nH
Tolerance: 2 %
Test Frequency: 200 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.2 GHz
Height: 940 µm
Width: 1.09 mm
Categories: Fixed Inductors
DC Resistance (DCR): 300 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): 0603HP56NXGLW;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 610 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 56
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0603HP-56NXGLW 1195698-0603HP-56NXGLW
Product Name 0.056uH 200MHz 0.61A Inductor and Choke Fixed Inductors - 0603HP-56NXGLW
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details