TE Connectivity Ferrite Beads 2176491-1

Description
Dimensions Product Height : .3 MM  [.011 INCH ] Product Length : .6 MM  [.023 INCH ] Product Width : .3 MM  [.011 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .1 Impedance (OHM) : 10 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0201 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .3 MM  [.011 INCH ] Product Length : .6 MM  [.023 INCH ] Product Width : .3 MM  [.011 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .1 Impedance (OHM) : 10 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0201 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2176491-1 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2176491-1
Ferrite Beads 2176491-1
Dimensions Product Height : .3 MM  [.011 INCH ] Product Length : .6 MM  [.023 INCH ] Product Width : .3 MM  [.011 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .1 Impedance (OHM) : 10 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0201 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .3 MM  [.011 INCH ]
  • Product Length : .6 MM  [.023 INCH ]
  • Product Width : .3 MM  [.011 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 500
  • DC Resistance (OHM) : .1
  • Impedance (OHM) : 10
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Package Size Code : 0201

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Ferrite Bead, 10 Ohm, 0.5A, 0201 Rohs Compliant Te Connectivity - 46AK8155 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 10 Ohm, 0.5A, 0201 Rohs Compliant Te Connectivity
46AK8155
Ferrite Bead, 10 Ohm, 0.5A, 0201 Rohs Compliant Te Connectivity 46AK8155
FERRITE BEAD, 10 OHM, 0.5A, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, 10 OHM, 0.5A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 2176491-1 46AK8155
Product Name Ferrite Beads Ferrite Bead, 10 Ohm, 0.5A, 0201 Rohs Compliant Te Connectivity
Impedance 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0026ANCT-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ferrite Beads - 1-2176747-4 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0650 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176749-0 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers