Murata Electronics EMI/RFI Filters (LC, RC Networks) - NFW31SP207X1E4 NFW31SP207X1E4

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231130-NFW31SP207X1 E4 Manufacturer Homepage: www.murata.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231130-NFW31SP207X1 E4 Manufacturer Homepage: www.murata.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NFW31SP207X1E4
NFW31SP207X1E4
EMI/RFI Filters (LC, RC Networks) - NFW31SP207X1E4 NFW31SP207X1E4
Manufacturer: Murata Electronics North America Win Source Part Number: 1231130-NFW31SP207X1 E4 Manufacturer Homepage: www.murata.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231130-NFW31SP207X1E4
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NFW31SP207X1E4
Product Name EMI/RFI Filters (LC, RC Networks) - NFW31SP207X1E4
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B094LA2S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9420 MHz
View Details
2 suppliers
Band Pass Filter - 5o26100690 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 885 to 889 MHz
View Details