CAP FEEDTHRU 470PF 100V 1806 Product overview: NFM41CC471R2A3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM41CC471R2A3L can be used for catalog matching and distributor lookup.
470pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad
470pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad
470pF Feed Through Capacitor 100V 300mA 300mOhm 1806 (4516 Metric), 3 PC Pad
Feedthrough Capacitors 470PF 100V 0.3A EMI
CAPACITOR, 3 TERMINAL, 470PF; Capacitance:470pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:300mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 845-NFM41CC471R2A3L | 490-11855-1-ND | 490-11855-6-ND | NFM41CC471R2A3L | 97K6482 |
| Product Name | 470PF 100V Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors | Capacitor, 3 Terminal, 470Pf; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | |||
| Capacitance Tolerance | -20 (+/- %) | 50 (+/- %) | 50 (+/- %) |