Murata Electronics Feed Through, Pass Through Capacitors NFM21HC102R1H3D

Description
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 1000pF 1A 0805 (2012 Metric)
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 1000pF 1A 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-14851-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14851-6-ND
Feed Through, Pass Through Capacitors 490-14851-6-ND
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 1000pF 1A 0805 (2012 Metric)

LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 1000pF 1A 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-14851-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14851-1-ND
Feed Through, Pass Through Capacitors 490-14851-1-ND
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 1000pF 1A 0805 (2012 Metric)

LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 1000pF 1A 0805 (2012 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-14851-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14851-2-ND
Feed Through, Pass Through Capacitors 490-14851-2-ND
LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 1000pF 1A 0805 (2012 Metric)

LC (T-Type) EMI Filter 2nd Order Low Pass 1 Channel C = 1000pF 1A 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM21HC102R1H3D
Feedthrough Capacitors NFM21HC102R1H3D
Feedthrough Capacitors 0805 1000 +/-20% 50 volt 1000mA

Feedthrough Capacitors 0805 1000 +/-20% 50 volt 1000mA

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 490-14851-6-ND 490-14851-1-ND NFM21HC102R1H3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details