Murata Electronics Feed Through, Pass Through Capacitors NFM18PS105R0J3D

Description
1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet
Description
1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-6974-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6974-1-ND
Feed Through, Pass Through Capacitors 490-6974-1-ND
1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6974-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6974-2-ND
Feed Through, Pass Through Capacitors 490-6974-2-ND
1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6974-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6974-6-ND
Feed Through, Pass Through Capacitors 490-6974-6-ND
1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

1µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
845-NFM18PS105R0J3D
1UF 6.3V Capacitor 845-NFM18PS105R0J3D
CAP FEEDTHRU 1UF 20% 6.3V 0603 Product overview: NFM18PS105R0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18PS105R0J3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1UF 20% 6.3V 0603 Product overview: NFM18PS105R0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18PS105R0J3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM18PS105R0J3D
Feedthrough Capacitors NFM18PS105R0J3D
Feedthrough Capacitors 0603 1.0uF

Feedthrough Capacitors 0603 1.0uF

Buy Now Datasheet
Cap, Feedthrough, 1Uf, 6.3V, 2A, 0603; Capacitance Murata - 49P5421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 1Uf, 6.3V, 2A, 0603; Capacitance Murata
49P5421
Cap, Feedthrough, 1Uf, 6.3V, 2A, 0603; Capacitance Murata 49P5421
CAP, FEEDTHROUGH, 1UF, 6.3V, 2A, 0603; Capacitance:1µF; Voltage Rating:6.3V; Current Rating:2A; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, FEEDTHROUGH, 1UF, 6.3V, 2A, 0603; Capacitance:1µF; Voltage Rating:6.3V; Current Rating:2A; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6974-1-ND 490-6974-6-ND 845-NFM18PS105R0J3D NFM18PS105R0J3D 49P5421
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 1UF 6.3V Capacitor Feedthrough Capacitors Cap, Feedthrough, 1Uf, 6.3V, 2A, 0603; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers