Murata Electronics Feed Through, Pass Through Capacitors NFM18CC470U1C3D

Description
47pF Feed Through Capacitor 16V 400mA 300mOhm 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet
Description
47pF Feed Through Capacitor 16V 400mA 300mOhm 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-6967-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6967-2-ND
Feed Through, Pass Through Capacitors 490-6967-2-ND
47pF Feed Through Capacitor 16V 400mA 300mOhm 0603 (1608 Metric), 3 PC Pad

47pF Feed Through Capacitor 16V 400mA 300mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Singapore, Singapore
47PF 16V Capacitor
845-NFM18CC470U1C3D
47PF 16V Capacitor 845-NFM18CC470U1C3D
CAP FEEDTHRU 47PF 20% 16V 0603 Product overview: NFM18CC470U1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18CC470U1C3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 47PF 20% 16V 0603 Product overview: NFM18CC470U1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18CC470U1C3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi Suppression Filter, 0.4A, 0603; Capacitance Murata - 45Y6138 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Filter, 0.4A, 0603; Capacitance Murata
45Y6138
Emi Suppression Filter, 0.4A, 0603; Capacitance Murata 45Y6138
EMI SUPPRESSION FILTER, 0.4A, 0603; Capacitance:47pF; Voltage Rating:16VDC; Filter Type:EMI, RFI; Current Rating:400mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul RoHS Compliant: Yes

EMI SUPPRESSION FILTER, 0.4A, 0603; Capacitance:47pF; Voltage Rating:16VDC; Filter Type:EMI, RFI; Current Rating:400mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-6967-2-ND 845-NFM18CC470U1C3D 45Y6138
Product Name Feed Through, Pass Through Capacitors 47PF 16V Capacitor Emi Suppression Filter, 0.4A, 0603; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details