Murata Electronics EMI/RFI Filters (LC, RC Networks) - NFL18ST307H1A3D NFL18ST307H1A3D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 929106-NFL18ST307H1A 3D Series: EMIFIL®, NFL18 Operating Temperature Range: -55°C ~ 125°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 74nH, C = 16pF 100 0603 (1608 Metric), 3 PC Pad Package: 0603 (1608 Metric), 3 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: NFL18ST Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14729-6, 490-14729-1, 490-14729-2, NFL18ST307H1A3D-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 929106-NFL18ST307H1A 3D Series: EMIFIL®, NFL18 Operating Temperature Range: -55°C ~ 125°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 74nH, C = 16pF 100 0603 (1608 Metric), 3 PC Pad Package: 0603 (1608 Metric), 3 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: NFL18ST Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14729-6, 490-14729-1, 490-14729-2, NFL18ST307H1A3D-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NFL18ST307H1A3D
NFL18ST307H1A3D
EMI/RFI Filters (LC, RC Networks) - NFL18ST307H1A3D NFL18ST307H1A3D
Manufacturer: Murata Electronics North America Win Source Part Number: 929106-NFL18ST307H1A 3D Series: EMIFIL®, NFL18 Operating Temperature Range: -55°C ~ 125°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 74nH, C = 16pF 100 0603 (1608 Metric), 3 PC Pad Package: 0603 (1608 Metric), 3 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: NFL18ST Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14729-6, 490-14729-1, 490-14729-2, NFL18ST307H1A3D-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 929106-NFL18ST307H1A3D
Series: EMIFIL®, NFL18
Operating Temperature Range: -55°C ~ 125°C
Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 74nH, C = 16pF 100 0603 (1608 Metric), 3 PC Pad
Package: 0603 (1608 Metric), 3 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFL18ST
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-14729-6, 490-14729-1, 490-14729-2, NFL18ST307H1A3D-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NFL18ST307H1A3D
Product Name EMI/RFI Filters (LC, RC Networks) - NFL18ST307H1A3D
Unlock Full Specs
to access all available technical data

Similar Products

L1 Low Loss GPS SAW Filter - QPQ1060 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1560 to 1591 MHz
View Details
RF Band Pass Filter - UIYBPF10673E - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 563000 to 577000 kHz
View Details
4-33GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0433K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 4000 to 33000 MHz
Insertion Loss 1.5 dB
View Details