Murata Electronics EMI/RFI Filters (LC, RC Networks) - NFL15ST157X0J3D NFL15ST157X0J3D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 887211-NFL15ST157X0J 3D Series: EMIFIL®, NFL15 Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 115nH, C = 22pF 50 mA 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NFL15ST Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: NFL15ST157X0J3D-ND, 490-16916-1, 490-16916-2, 490-16916-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 887211-NFL15ST157X0J 3D Series: EMIFIL®, NFL15 Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 115nH, C = 22pF 50 mA 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NFL15ST Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: NFL15ST157X0J3D-ND, 490-16916-1, 490-16916-2, 490-16916-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NFL15ST157X0J3D
NFL15ST157X0J3D
EMI/RFI Filters (LC, RC Networks) - NFL15ST157X0J3D NFL15ST157X0J3D
Manufacturer: Murata Electronics North America Win Source Part Number: 887211-NFL15ST157X0J 3D Series: EMIFIL®, NFL15 Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 115nH, C = 22pF 50 mA 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NFL15ST Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: NFL15ST157X0J3D-ND, 490-16916-1, 490-16916-2, 490-16916-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 887211-NFL15ST157X0J3D
Series: EMIFIL®, NFL15
Operating Temperature Range: -40°C ~ 85°C
Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 115nH, C = 22pF 50 mA 0402 (1005 Metric), 4 PC Pad
Package: Reel - TR
Package: 0402 (1005 Metric), 4 PC Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NFL15ST
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: NFL15ST157X0J3D-ND, 490-16916-1, 490-16916-2, 490-16916-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NFL15ST157X0J3D
Product Name EMI/RFI Filters (LC, RC Networks) - NFL15ST157X0J3D
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2693930 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 380 to 500 MHz
View Details
RF Filters - 1761-B138MB1S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13750 MHz
View Details
2.4 GHz RF BAW Filter - Wi-Fi Band Edge - 885136 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2 suppliers