Murata Power Solutions Feedthrough Capacitors NFE61PT102E1H9L

Description
Murata NFE61PT102E1H9L
Request a Quote Datasheet
Description
Murata NFE61PT102E1H9L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough Capacitors - 1669701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1669701
Feedthrough Capacitors 1669701
Murata NFE61PT102E1H9L

Murata NFE61PT102E1H9L

Supplier's Site
Feedthrough Capacitors - 1888766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1888766P
Feedthrough Capacitors 1888766P
Murata NFE61PT102E1H9L

Murata NFE61PT102E1H9L

Supplier's Site
Feedthrough Capacitors - 1888766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1888766
Feedthrough Capacitors 1888766
Murata NFE61PT102E1H9L

Murata NFE61PT102E1H9L

Supplier's Site
Emi Suppression Filter, 2A; Voltage Rating Murata - 97K6474 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Filter, 2A; Voltage Rating Murata
97K6474
Emi Suppression Filter, 2A; Voltage Rating Murata 97K6474
EMI SUPPRESSION FILTER, 2A; Voltage Rating:50V; Current Rating:2A; Product Range:-; Capacitance:1000pF; Filter Terminals:SMD; Filter Type:Feed Through; Impedance:1000000ohm ; Operating Temperature Max:85°C; Size:2606 RoHS Compliant: Yes

EMI SUPPRESSION FILTER, 2A; Voltage Rating:50V; Current Rating:2A; Product Range:-; Capacitance:1000pF; Filter Terminals:SMD; Filter Type:Feed Through; Impedance:1000000ohm; Operating Temperature Max:85°C; Size:2606 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1669701 1888766P 97K6474
Product Name Feedthrough Capacitors Feedthrough Capacitors Emi Suppression Filter, 2A; Voltage Rating Murata
RoHS Compliant Yes Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Operating Temperature -25 to 85 C (-13 to 185 F) ? to 85 C (? to 185 F)
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details