Murata Electronics Capacitor Networks, Arrays NFA31CC223R1C4D

Description
0.022µF Bussed Capacitor 4 Array 16V 1206 (3216 Metric), 10 PC Pad
Request a Quote Datasheet
Description
0.022µF Bussed Capacitor 4 Array 16V 1206 (3216 Metric), 10 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 490-11824-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
490-11824-2-ND
Capacitor Networks, Arrays 490-11824-2-ND
0.022µF Bussed Capacitor 4 Array 16V 1206 (3216 Metric), 10 PC Pad

0.022µF Bussed Capacitor 4 Array 16V 1206 (3216 Metric), 10 PC Pad

Buy Now Datasheet
Singapore, Singapore
0.022UF 16V Capacitor
57-NFA31CC223R1C4D
0.022UF 16V Capacitor 57-NFA31CC223R1C4D
CAP ARRAY 0.022UF 16V 1206 Product overview: NFA31CC223R1C4D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-NFA31CC223R1C4D can be used for catalog matching and distributor lookup.

CAP ARRAY 0.022UF 16V 1206 Product overview: NFA31CC223R1C4D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-NFA31CC223R1C4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - NFA31CC223R1C4D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
NFA31CC223R1C4D
Capacitors - Capacitor Networks, Arrays NFA31CC223R1C4D
CAP ARRAY 0.022UF 16V 1206

CAP ARRAY 0.022UF 16V 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-11824-2-ND 57-NFA31CC223R1C4D NFA31CC223R1C4D
Product Name Capacitor Networks, Arrays 0.022UF 16V Capacitor Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 1206 (3216 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details