Murata Electronics EMI/RFI Filters (LC, RC Networks) - NFA18SL227V1A45L NFA18SL227V1A45L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082954-NFA18SL227V1 A45L Packaging: Reel - TR Type: Low Pass Voltage Rating: 10V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.026" (0.65mm) Current: 25mA Number of Channels: 4 Attenuation Value: 30dB @ 900MHz Filter Order: 2nd Center / Cutoff Frequency: 220MHz (Cutoff) ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082954-NFA18SL227V1 A45L Packaging: Reel - TR Type: Low Pass Voltage Rating: 10V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.026" (0.65mm) Current: 25mA Number of Channels: 4 Attenuation Value: 30dB @ 900MHz Filter Order: 2nd Center / Cutoff Frequency: 220MHz (Cutoff) ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NFA18SL227V1A45L
NFA18SL227V1A45L
EMI/RFI Filters (LC, RC Networks) - NFA18SL227V1A45L NFA18SL227V1A45L
Manufacturer: Murata Electronics North America Win Source Part Number: 1082954-NFA18SL227V1 A45L Packaging: Reel - TR Type: Low Pass Voltage Rating: 10V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.026" (0.65mm) Current: 25mA Number of Channels: 4 Attenuation Value: 30dB @ 900MHz Filter Order: 2nd Center / Cutoff Frequency: 220MHz (Cutoff) ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082954-NFA18SL227V1A45L
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 10V
Applications: General Purpose
Mounting: SMD (SMT)
Technology: LC
Height: 0.026" (0.65mm)
Current: 25mA
Number of Channels: 4
Attenuation Value: 30dB @ 900MHz
Filter Order: 2nd
Center / Cutoff Frequency: 220MHz (Cutoff)
ESD Protection: No
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NFA18SL227V1A45L
Product Name EMI/RFI Filters (LC, RC Networks) - NFA18SL227V1A45L
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B142LA2S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14200 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details