Murata Electronics EMI/RFI Filters (LC, RC Networks) - NFA18SD187X1A45L NFA18SD187X1A45L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082953-NFA18SD187X1 A45L Packaging: Reel - TR Type: Low Pass Voltage Rating: 10V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.026" (0.65mm) Current: 25mA Number of Channels: 4 Attenuation Value: 15dB @ 500MHz Filter Order: 2nd Center / Cutoff Frequency: 180MHz (Cutoff) ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1082953-NFA18SD187X1 A45L Packaging: Reel - TR Type: Low Pass Voltage Rating: 10V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.026" (0.65mm) Current: 25mA Number of Channels: 4 Attenuation Value: 15dB @ 500MHz Filter Order: 2nd Center / Cutoff Frequency: 180MHz (Cutoff) ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NFA18SD187X1A45L
NFA18SD187X1A45L
EMI/RFI Filters (LC, RC Networks) - NFA18SD187X1A45L NFA18SD187X1A45L
Manufacturer: Murata Electronics North America Win Source Part Number: 1082953-NFA18SD187X1 A45L Packaging: Reel - TR Type: Low Pass Voltage Rating: 10V Applications: General Purpose Mounting: SMD (SMT) Technology: LC Height: 0.026" (0.65mm) Current: 25mA Number of Channels: 4 Attenuation Value: 15dB @ 500MHz Filter Order: 2nd Center / Cutoff Frequency: 180MHz (Cutoff) ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1082953-NFA18SD187X1A45L
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 10V
Applications: General Purpose
Mounting: SMD (SMT)
Technology: LC
Height: 0.026" (0.65mm)
Current: 25mA
Number of Channels: 4
Attenuation Value: 15dB @ 500MHz
Filter Order: 2nd
Center / Cutoff Frequency: 180MHz (Cutoff)
ESD Protection: No
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NFA18SD187X1A45L
Product Name EMI/RFI Filters (LC, RC Networks) - NFA18SD187X1A45L
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2660320 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 3000 to 10000 MHz
View Details
RF Filters - 1761-B285LB2S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28500 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5503 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details