TDK-Lambda Europe GmbH DINRail mount DC-DC converters DPX15-24WS5P1

Description
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control
Request a Quote
Description
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DPX15-24WS5P1 is a 15W DIN rail mount DC-DC converter designed for industrial control and automation applications, operating from a 24V nominal input range of 9.5-36VDC to deliver a 5.1V output at up to 3000mA. It features 1600 VDC I/O isolation, digital DC-OK output indication, and complies with EN55022 Class B emissions standards. The unit includes input reverse polarity, overcurrent, overvoltage, and short-circuit protection with auto-recovery, and supports remote on/off control. It mounts to TS-35/7.5 or TS-35/15 DIN rails, measures 57.6 x 24.5 x 125.0 mm, weighs 147.5 g, and uses screw terminals for 14-18 AWG wiring. Efficiency is 85% at full load, with a 50mVp-p ripple and noise specification. Operating temperature ranges from -40°C to 85°C without derating, and it meets MIL-STD-810F for thermal shock and vibration. The product carries CE safety certification and has a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The DPX15-24WS5P1 is a 15W DIN rail mount DC-DC converter designed for industrial control and automation applications, operating from a 24V nominal input range of 9.5-36VDC to deliver a 5.1V output at up to 3000mA. It features 1600 VDC I/O isolation, digital DC-OK output indication, and complies with EN55022 Class B emissions standards. The unit includes input reverse polarity, overcurrent, overvoltage, and short-circuit protection with auto-recovery, and supports remote on/off control. It mounts to TS-35/7.5 or TS-35/15 DIN rails, measures 57.6 x 24.5 x 125.0 mm, weighs 147.5 g, and uses screw terminals for 14-18 AWG wiring. Efficiency is 85% at full load, with a 50mVp-p ripple and noise specification. Operating temperature ranges from -40°C to 85°C without derating, and it meets MIL-STD-810F for thermal shock and vibration. The product carries CE safety certification and has a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DINRail mount DC-DC converters - DPX15-24WS5P1 - TDK-Lambda Europe GmbH
Achern, Germany
DINRail mount DC-DC converters
DPX15-24WS5P1
DINRail mount DC-DC converters DPX15-24WS5P1
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control

These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.

Features

  • Meet EN55022 Class B
  • Input fuse protection
  • Input reverse polarity protection
  • Input in-rush current protection
  • Overload and short circuit protection
  • Over voltage protection
  • Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15
  • I/O-isolation 1600 VDC
  • Output DC-OK indicator

Applications for this product

  • Factory Automation / Process Control
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number DPX15-24WS5P1
Product Name DINRail mount DC-DC converters
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG6-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
DINRail mount DC-DC converters - DPX15-24WD12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details