Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XM472J03RA NCP21XM472J03RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 059979-NCP21XM472J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 059979-NCP21XM472J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XM472J03RA - 059979-NCP21XM472J03RA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XM472J03RA
059979-NCP21XM472J03RA
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XM472J03RA 059979-NCP21XM472J03RA
Manufacturer: Murata Electronics North America Win Source Part Number: 059979-NCP21XM472J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3500K B25/85: 3545K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 059979-NCP21XM472J03RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3500K
B25/85: 3545K
B25/100: 3560K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 059979-NCP21XM472J03RA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XM472J03RA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1699920 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details