Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ471J03RB NCP18XQ471J03RB

Description
Manufacturer: Murata Electronics Win Source Part Number: 801087-NCP18XQ471J03 RB Packaging: Reel Mounting Style: SMD Power - Max: 100mW Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 3650K B25/85: 3693K B25/100: 3706K Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0603 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 470
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 801087-NCP18XQ471J03 RB Packaging: Reel Mounting Style: SMD Power - Max: 100mW Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 3650K B25/85: 3693K B25/100: 3706K Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0603 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 470
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ471J03RB - 801087-NCP18XQ471J03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ471J03RB
801087-NCP18XQ471J03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ471J03RB 801087-NCP18XQ471J03RB
Manufacturer: Murata Electronics Win Source Part Number: 801087-NCP18XQ471J03 RB Packaging: Reel Mounting Style: SMD Power - Max: 100mW Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 3650K B25/85: 3693K B25/100: 3706K Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0603 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 470

Manufacturer: Murata Electronics
Win Source Part Number: 801087-NCP18XQ471J03RB
Packaging: Reel
Mounting Style: SMD
Power - Max: 100mW
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 3650K
B25/85: 3693K
B25/100: 3706K
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0603
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Resistance in Ohms at 25°C: 470

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 801087-NCP18XQ471J03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18XQ471J03RB
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1 - 900431-TMP411BQDGKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature -55 to 127 C (-67 to 261 F)
View Details
Specs
Input Voltage 5 volts
Operating Temperature -25 to 105 C (-13 to 221 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Motion Sensor ICs - 2377652P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details