Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM224E03RB NCP18WM224E03RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024987-NCP18WM224E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4500K B25/85: 4582K B25/100: 4614K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024987-NCP18WM224E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4500K B25/85: 4582K B25/100: 4614K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM224E03RB - 024987-NCP18WM224E03RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM224E03RB
024987-NCP18WM224E03RB
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM224E03RB 024987-NCP18WM224E03RB
Manufacturer: Murata Electronics North America Win Source Part Number: 024987-NCP18WM224E03 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4500K B25/85: 4582K B25/100: 4614K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 024987-NCP18WM224E03RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 220k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 4500K
B25/85: 4582K
B25/100: 4614K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP18WM224E03RB - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP18WM224E03RB
NTC Thermistors NCP18WM224E03RB
THERM NTC 220KOHM 4500K 0603

THERM NTC 220KOHM 4500K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 024987-NCP18WM224E03RB NCP18WM224E03RB
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP18WM224E03RB NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Mems Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors - 03AC1403 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 8 to 30 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-XHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers