Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WD683E03RC NCP15WD683E03RC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 041871-NCP15WD683E03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4150K B25/85: 4209K B25/100: 4232K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 041871-NCP15WD683E03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4150K B25/85: 4209K B25/100: 4232K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WD683E03RC - 041871-NCP15WD683E03RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WD683E03RC
041871-NCP15WD683E03RC
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WD683E03RC 041871-NCP15WD683E03RC
Manufacturer: Murata Electronics North America Win Source Part Number: 041871-NCP15WD683E03 RC Packaging: Bulk Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4150K B25/85: 4209K B25/100: 4232K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 041871-NCP15WD683E03RC
Packaging: Bulk
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 68k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 4150K
B25/85: 4209K
B25/100: 4232K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP15WD683E03RC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP15WD683E03RC
NTC Thermistors NCP15WD683E03RC
THERMISTOR NTC 68KOHM 4150K 0402

THERMISTOR NTC 68KOHM 4150K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 041871-NCP15WD683E03RC NCP15WD683E03RC
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP15WD683E03RC NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details