Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2L TLE4945-2L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108694-TLE4945-2L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 100mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-3-2 Purpose: Bipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108694-TLE4945-2L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 100mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-3-2 Purpose: Bipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2L - 1108694-TLE4945-2L - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2L
1108694-TLE4945-2L
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2L 1108694-TLE4945-2L
Manufacturer: Infineon Technologies Win Source Part Number: 1108694-TLE4945-2L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 100mA Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-3-2 Purpose: Bipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1108694-TLE4945-2L
Packaging: AMMO PACKAGE
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 100mA
Sensing Range: 6mT Trip, -6mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-SSO-3-2
Purpose: Bipolar Switch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Switches (Solid State) - TLE4945-2L - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE4945-2L
Switches (Solid State) TLE4945-2L
MAGNETIC SWITCH BIPOLAR SSO-3-2

MAGNETIC SWITCH BIPOLAR SSO-3-2

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4945-2L
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4945-2L
MAGNETIC SWITCH BIPOLAR SSO-3-2

MAGNETIC SWITCH BIPOLAR SSO-3-2

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1108694-TLE4945-2L TLE4945-2L TLE4945-2L
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2L Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting P-SSO-3-2 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 20 volts
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347276-A1245LLHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details