Murata Power Solutions DC DC Converters MYRLP120015F21RE

Description
DC DC CONVERTER 1.20V SMD
Request a Quote Datasheet
Description
DC DC CONVERTER 1.20V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRLP120015F21RETR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.20V SMD

DC DC CONVERTER 1.20V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP120015F21RECT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.20V SMD

DC DC CONVERTER 1.20V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP120015F21REDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.20V SMD

DC DC CONVERTER 1.20V SMD

Buy Now Datasheet
Dc-Dc Converter, 1.2V, 0.15A; Power Supply Approvals Murata Power Solutions - 57AK7295 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.2V, 0.15A; Power Supply Approvals Murata Power Solutions
57AK7295
Dc-Dc Converter, 1.2V, 0.15A; Power Supply Approvals Murata Power Solutions 57AK7295
DC-DC CONVERTER, 1.2V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 1.2V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRLP120015F21RETR-ND 57AK7295
Product Name DC DC Converters Dc-Dc Converter, 1.2V, 0.15A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details