Win Source Part Number: 1212890-MVAC250-24AF
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MVAC250 (250W)
Type: Open Frame
Features: Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Package: Box
Applications: ITE (Commercial), Medical
Standard Package: 18
Power (Watts): 170W (250W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 3
Voltage - Output 1: 24V
Voltage - Output 2: 12V
Voltage - Output 3: 5V
Efficiency: 93%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.1mm)
Alternative Parts (Cross-Reference): MVAC250-24AFD.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 10.4 A
Current - Output 2: 1 A
Current - Output 3: 2 A
Mfr: Murata Power Solutions Inc.
Other Names: 811-2780,MVAC25024AF
Base Product Number: MVAC250
Product Status: Obsolete
Approval Agency: CB, CCC, CE, cURus, VDE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1212890-MVAC250-24AFD |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |