Infineon Technologies AG AC-DC PWM-PFC Controller, Synchronous Rectification ICs IR11672ASPBF

Description
A smart secondary-side driver IC designed to drive N-Channel power MOSFETs used as synchronous rectifiers Benefits Secondary side high speed SR controller DCM, CrCM flyback and Resonant half-bridge topologies 200V proprietary IC technology Max 500KHz switching frequency Anti-bounce logic and UVLO protection 7A peak turn off drive current Micropower start-up and ultra low quiescent current 10.7V gate drive clamp 50ns turn-off propagation delay Vcc range from 11.3V to 20V Direct sensing of MOSFET drain voltage Enable function synchronized with MOSFET VDS transition Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses Lead-free Compatible with 0.3W Standby, Energy Star, CECP, etc. Potential Applications AC-DC Applications Telecommunication infrastructure
Request a Quote Datasheet
Description
A smart secondary-side driver IC designed to drive N-Channel power MOSFETs used as synchronous rectifiers Benefits Secondary side high speed SR controller DCM, CrCM flyback and Resonant half-bridge topologies 200V proprietary IC technology Max 500KHz switching frequency Anti-bounce logic and UVLO protection 7A peak turn off drive current Micropower start-up and ultra low quiescent current 10.7V gate drive clamp 50ns turn-off propagation delay Vcc range from 11.3V to 20V Direct sensing of MOSFET drain voltage Enable function synchronized with MOSFET VDS transition Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses Lead-free Compatible with 0.3W Standby, Energy Star, CECP, etc. Potential Applications AC-DC Applications Telecommunication infrastructure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11672ASPBF - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, Synchronous Rectification ICs
IR11672ASPBF
AC-DC PWM-PFC Controller, Synchronous Rectification ICs IR11672ASPBF
A smart secondary-side driver IC designed to drive N-Channel power MOSFETs used as synchronous rectifiers Benefits Secondary side high speed SR controller DCM, CrCM flyback and Resonant half-bridge topologies 200V proprietary IC technology Max 500KHz switching frequency Anti-bounce logic and UVLO protection 7A peak turn off drive current Micropower start-up and ultra low quiescent current 10.7V gate drive clamp 50ns turn-off propagation delay Vcc range from 11.3V to 20V Direct sensing of MOSFET drain voltage Enable function synchronized with MOSFET VDS transition Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses Lead-free Compatible with 0.3W Standby, Energy Star, CECP, etc. Potential Applications AC-DC Applications Telecommunication infrastructure

A smart secondary-side driver IC designed to drive N-Channel power MOSFETs used as synchronous rectifiers

Benefits

  • Secondary side high speed SR controller
  • DCM, CrCM flyback and Resonant half-bridge topologies
  • 200V proprietary IC technology
  • Max 500KHz switching frequency
  • Anti-bounce logic and UVLO protection
  • 7A peak turn off drive current
  • Micropower start-up and ultra low quiescent current
  • 10.7V gate drive clamp
  • 50ns turn-off propagation delay
  • Vcc range from 11.3V to 20V
  • Direct sensing of MOSFET drain voltage
  • Enable function synchronized with MOSFET VDS transition
  • Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses
  • Lead-free
  • Compatible with 0.3W Standby, Energy Star, CECP, etc.

Potential Applications

  • AC-DC

Applications

  • Telecommunication infrastructure
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number IR11672ASPBF
Product Name AC-DC PWM-PFC Controller, Synchronous Rectification ICs
Package Type SOIC; Other; SOIC 8N
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B165 - 068342-ICE2B165 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
AC DC Converters, Offline Switches - ICE3RBR0665JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 25 volts
Output Power 66 watts
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065P - 068363-ICE3B3065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - 3AR0680JZ - 197687-3AR0680JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details