Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input
Isolated Board Mount DC/DC Converter, Module, Fixed, Adjustable, SMD, 1 W, 5 V, 200 mA RoHS Compliant: Yes
DC-DC CONV, MEDICAL, 5V, 0.2A, SMD; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:14.22mm RoHS Compliant: Yes
DC DC CONVERTER 5V 1W
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3069-6-ND | 52Y1075 | 51Y4008 | MTC1S1205MC-R7 |
| Product Name | DC DC Converters | Isolated Board Mount Dc/dc Converter, Module, Fixed, Adjustable, Smd, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions | Dc-Dc Conv, Medical, 5V, 0.2A, Smd; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Current | 0.2000 amps | 0.2000 amps | ||
| DC Input Voltage | 9.0 to 18.0 volts |