Triad Magnetics AC AC Wall Power Adapters WAU24-450

Description
24VAC 450mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
24VAC 450mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-1893-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-1893-ND
AC AC Wall Power Adapters 237-1893-ND
24VAC 450mA AC/AC External Wall Mount Adapter Fixed Blade Input

24VAC 450mA AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
AC Adapter, wall plug-in, output 24VAC,.45A - 70218025 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Adapter, wall plug-in, output 24VAC,.45A
70218025
AC Adapter, wall plug-in, output 24VAC,.45A 70218025
WAU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WAU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site
Adaptor, Ac Ac, 120V, 24V, 450Ma; Power Supply Approvals Triad Magnetics - 96M0311 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac Ac, 120V, 24V, 450Ma; Power Supply Approvals Triad Magnetics
96M0311
Adaptor, Ac Ac, 120V, 24V, 450Ma; Power Supply Approvals Triad Magnetics 96M0311
ADAPTOR, AC - AC, 120V, 24V, 450MA; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:10.8W; Output Voltage VAC:24VAC; Output Current:450mA; Plug Type:US; Input Voltage AC Max:120VAC; Power Supply Output Type:Fixed RoHS Compliant: Yes

ADAPTOR, AC - AC, 120V, 24V, 450MA; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:10.8W; Output Voltage VAC:24VAC; Output Current:450mA; Plug Type:US; Input Voltage AC Max:120VAC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-1893-ND 70218025 96M0311
Product Name AC AC Wall Power Adapters AC Adapter, wall plug-in, output 24VAC,.45A Adaptor, Ac Ac, 120V, 24V, 450Ma; Power Supply Approvals Triad Magnetics
Type 1 AC / DC Adapter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.4500 amps 0.4500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details