Win Source Part Number: 1375886-MRMS501A-001
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-3 Flat Leads
Supplier Device Package: 3-Mini FLP
Base Product Number: MRMS5
Technology: Magnetoresistive
Mounting Type: Surface Mount
HTSUS: 8536.41.0030
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 3mT Trip, 0.2mT Release
Test Condition: -40°C ~ 85°C
Voltage - Supply: 1.6V ~ 3.5V
Current - Supply (Max): 8µA
Output Type: Push-Pull
AMR MAGNETIC SENSOR, 3.5V, SMD ROHS COMPLIANT: YES
MAG SWITCH UNIPOLAR 3MINI FLP
MAG SWITCH UNIPOLAR 3MINI FLP
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375886-MRMS501A-001 | 65AH8574 | MRMS501A-001 | MRMS501A-001 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Amr Magnetic Sensor, 3.5V, Smd Rohs Compliant Murata | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | Magnetic |
| Package / Mounting | SOT-23-3 Flat Leads | Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |