Infineon Technologies AG Motion Sensor ICs TLV49613MXTSA1

Description
Infineon TLV49613MXTSA1
Request a Quote Datasheet
Description
Infineon TLV49613MXTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 2186375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2186375
Motion Sensor ICs 2186375
Infineon TLV49613MXTSA1

Infineon TLV49613MXTSA1

Supplier's Site
Motion Sensor ICs - 2186374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2186374
Motion Sensor ICs 2186374
Infineon TLV49613MXTSA1

Infineon TLV49613MXTSA1

Supplier's Site
Motion Sensor ICs - 2186375P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2186375P
Motion Sensor ICs 2186375P
Infineon TLV49613MXTSA1

Infineon TLV49613MXTSA1

Supplier's Site
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLV49613MXTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLV49613MXTSA1
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site
Hall Effect Latch, 0.0075T, Sot-23; Hall Effect Type Infineon - 60AC3901 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Latch, 0.0075T, Sot-23; Hall Effect Type Infineon
60AC3901
Hall Effect Latch, 0.0075T, Sot-23; Hall Effect Type Infineon 60AC3901
HALL EFFECT LATCH, 0.0075T, SOT-23; Hall Effect Type:Latching; Operate Point Typ:0.0075T; Release Point Typ:-0.0075T; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT LATCH, 0.0075T, SOT-23; Hall Effect Type:Latching; Operate Point Typ:0.0075T; Release Point Typ:-0.0075T; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 2186375 TLV49613MXTSA1 60AC3901
Product Name Motion Sensor ICs Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Latch, 0.0075T, Sot-23; Hall Effect Type Infineon
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 4 to 24 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906K - 052210-TLE4906K - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SC-59
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details