Triad Magnetics AC AC Wall Power Adapters WAU120-1000-SG

Description
12VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-2264-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-2264-ND
AC AC Wall Power Adapters 237-2264-ND
12VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input

12VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Power Supply, Ac-Ac, 12V, 1A; Power Supply Approvals Triad Magnetics - 05AC7633 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Ac, 12V, 1A; Power Supply Approvals Triad Magnetics
05AC7633
Power Supply, Ac-Ac, 12V, 1A; Power Supply Approvals Triad Magnetics 05AC7633
POWER SUPPLY, AC-AC, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:12VAC; Output Current:1A; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Product Range:WAU Series RoHS Compliant: Yes

POWER SUPPLY, AC-AC, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:12VAC; Output Current:1A; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V; Product Range:WAU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2264-ND 05AC7633
Product Name AC AC Wall Power Adapters Power Supply, Ac-Ac, 12V, 1A; Power Supply Approvals Triad Magnetics
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
AC Output Voltage 12.0 volts 12.0 volts
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details