The NVA1-4G5TT is a 100W configurable AC-DC power supply with four outputs: 24V at 4A, 5V at 5A, 12V at 3A, and -12V at 1A. It mounts in a chassis with dimensions suited for 1U applications, weighing 350g (-U) or 400g (-C). Efficiency reaches 90%, with a 1.5s maximum turn-on time and 16ms holdup at 90Vac. Remote sensing is supported on channels 1 and 2, with a 0.5V total line drop limit. Ripple and noise are ≤1% on primary outputs and 1.5% on channel 4. It complies with IEC/EN 60950-1, UL60950-1, and CSA 22.2 No 60950-1 safety standards, and EN61000-6-2/6-3 for immunity and emissions. Operation is rated from 0°C to 50°C with forced air cooling; derating begins above 50°C at 2.5% per °C. No minimum load is required.
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The 100W, 175W and 300W NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 60950-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | NVA1-4G5TT |
| Product Name | Configurable Chassis Mount AC-DC Power supplies |
| Type | DC Power Supply |
| Form Factor | Board Mount; Open Frame |
| DC Output Voltage | 5.0 to 24.0 volts |