Murata Electronics SMD 22UH 1.9A 73.2MOHM Inductor and Choke MBH7045C-220MA=P3

Description
FIXED IND 22UH 1.9A 73.2MOHM SMD Product overview: MBH7045C-220MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.9A, 73.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.9A, 73.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MBH7045C-220MA=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.9A 73.2MOHM SMD Product overview: MBH7045C-220MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.9A, 73.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.9A, 73.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MBH7045C-220MA=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1.9A 73.2MOHM Inductor and Choke - 71-MBH7045C-220MA=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.9A 73.2MOHM Inductor and Choke
71-MBH7045C-220MA=P3
SMD 22UH 1.9A 73.2MOHM Inductor and Choke 71-MBH7045C-220MA=P3
FIXED IND 22UH 1.9A 73.2MOHM SMD Product overview: MBH7045C-220MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.9A, 73.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.9A, 73.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MBH7045C-220MA=P3 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.9A 73.2MOHM SMD Product overview: MBH7045C-220MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.9A, 73.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.9A, 73.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MBH7045C-220MA=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13142-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13142-2-ND
Fixed Inductors 490-13142-2-ND
22µH Shielded Wirewound Inductor 1.9A 73.2mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.9A 73.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
959878-MBH7045C-220MA=P3
Inductors, Coils, Chokes - Fixed Inductors 959878-MBH7045C-220MA=P3
Win Source Part Number: 959878-MBH7045C-220M A=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MBH7045C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 73.2mOhm Max Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm) Alternative Parts (Cross-Reference): NRS8040T220MJGJ; 1267AY-220M=P3; VLP8040T-220M; DD1217AS-H-220M=P3; 1217AS-H-220M=P3; NRS8040T220MJGJV; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13142-1,490-1314 2-2,490-13142-6 Base Product Number: MBH7045C Product Status: Obsolete Current - Saturation (Isat): 1.4A

Win Source Part Number: 959878-MBH7045C-220MA=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MBH7045C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 73.2mOhm Max
Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm)
Alternative Parts (Cross-Reference): NRS8040T220MJGJ; 1267AY-220M=P3; VLP8040T-220M; DD1217AS-H-220M=P3; 1217AS-H-220M=P3; NRS8040T220MJGJV;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13142-1,490-13142-2,490-13142-6
Base Product Number: MBH7045C
Product Status: Obsolete
Current - Saturation (Isat): 1.4A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MBH7045C-220MA=P3 490-13142-2-ND 959878-MBH7045C-220MA=P3
Product Name SMD 22UH 1.9A 73.2MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details