Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-30471

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-30471
AX97 Series SMD Power Shielded Inductors AX97-30471
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-30471-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-30471-ND
Fixed Inductors AX97-30471-ND
470µH Unshielded Wirewound Inductor 500mA 1.5Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 500mA 1.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-30471 AX97-30471-ND
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms 1.5 ohms
Rated DC Current 500 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers