Murata Electronics Trimmers, Variable Capacitors LXRW0YV900-053

Description
45 ~ 90pF Trimmer Capacitor 50V Surface Mount
Request a Quote Datasheet
Description
45 ~ 90pF Trimmer Capacitor 50V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 490-18380-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-18380-1-ND
Trimmers, Variable Capacitors 490-18380-1-ND
45 ~ 90pF Trimmer Capacitor 50V Surface Mount

45 ~ 90pF Trimmer Capacitor 50V Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 490-18380-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-18380-2-ND
Trimmers, Variable Capacitors 490-18380-2-ND
45 ~ 90pF Trimmer Capacitor 50V Surface Mount

45 ~ 90pF Trimmer Capacitor 50V Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 490-18380-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-18380-6-ND
Trimmers, Variable Capacitors 490-18380-6-ND
45 ~ 90pF Trimmer Capacitor 50V Surface Mount

45 ~ 90pF Trimmer Capacitor 50V Surface Mount

Buy Now Datasheet
Variable Trimmer Capacitors - 1857569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Variable Trimmer Capacitors
1857569P
Variable Trimmer Capacitors 1857569P
Murata LXRW0YV900-053

Murata LXRW0YV900-053

Supplier's Site
Variable Trimmer Capacitors - 1857569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Variable Trimmer Capacitors
1857569
Variable Trimmer Capacitors 1857569
Murata LXRW0YV900-053

Murata LXRW0YV900-053

Supplier's Site
Trimmers, Variable Capacitors - LXRW0YV900-053 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
LXRW0YV900-053
Trimmers, Variable Capacitors LXRW0YV900-053
CAP TRIMMER 45-90PF 50V SMD

CAP TRIMMER 45-90PF 50V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Trimmer / Variable Capacitors
LXRW0YV900-053
Trimmer / Variable Capacitors LXRW0YV900-053
Trimmer / Variable Capacitors 50VAC 90pF CSP 0.6x0.6mm

Trimmer / Variable Capacitors 50VAC 90pF CSP 0.6x0.6mm

Buy Now Datasheet
Variable Capacitor, 45-90Pf, Smd; Capacitance Min Murata - 25AH9767 - Newark, An Avnet Company
Chicago, IL, United States
Variable Capacitor, 45-90Pf, Smd; Capacitance Min Murata
25AH9767
Variable Capacitor, 45-90Pf, Smd; Capacitance Min Murata 25AH9767
VARIABLE CAPACITOR, 45-90PF, SMD; Capacitance Min:45pF; Capacitance Max:90pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes

VARIABLE CAPACITOR, 45-90PF, SMD; Capacitance Min:45pF; Capacitance Max:90pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-18380-1-ND 490-18380-6-ND 1857569P 1857569 LXRW0YV900-053 LXRW0YV900-053 25AH9767
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors Variable Trimmer Capacitors Variable Trimmer Capacitors Trimmers, Variable Capacitors Trimmer / Variable Capacitors Variable Capacitor, 45-90Pf, Smd; Capacitance Min Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Capacitance Type Variable Variable Variable Variable Variable Variable
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
Capacitance Range 4.50E-5 to 9.00E-5 microF 4.50E-5 to 9.00E-5 microF 4.50E-5 to 9.00E-5 microF 4.50E-5 to 9.00E-5 microF
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers