Murata Electronics Trimmers, Variable Capacitors LXRW0YV600-054

Description
30 ~ 60pF Trimmer Capacitor 50V Surface Mount
Request a Quote Datasheet
Description
30 ~ 60pF Trimmer Capacitor 50V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 490-18379-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-18379-2-ND
Trimmers, Variable Capacitors 490-18379-2-ND
30 ~ 60pF Trimmer Capacitor 50V Surface Mount

30 ~ 60pF Trimmer Capacitor 50V Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 490-18379-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-18379-1-ND
Trimmers, Variable Capacitors 490-18379-1-ND
30 ~ 60pF Trimmer Capacitor 50V Surface Mount

30 ~ 60pF Trimmer Capacitor 50V Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 490-18379-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-18379-6-ND
Trimmers, Variable Capacitors 490-18379-6-ND
30 ~ 60pF Trimmer Capacitor 50V Surface Mount

30 ~ 60pF Trimmer Capacitor 50V Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - LXRW0YV600-054 - 880406-LXRW0YV600-054 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - LXRW0YV600-054
880406-LXRW0YV600-054
Trimmers, Variable Capacitors - LXRW0YV600-054 880406-LXRW0YV600-054
Manufacturer: Murata Electronics North America Win Source Part Number: 880406-LXRW0YV600-05 4 Operating Temperature Range: -30°C ~ 85°C Features: 30 ~ 60pF Trimmer Capacitor 50 V - Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: LXRW0YV Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.30.0090 Other Part Number: 490-18379-2, 490-18379-1, 490-18379-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 880406-LXRW0YV600-054
Operating Temperature Range: -30°C ~ 85°C
Features: 30 ~ 60pF Trimmer Capacitor 50 V - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: LXRW0YV
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.30.0090
Other Part Number: 490-18379-2, 490-18379-1, 490-18379-6

Buy Now Datasheet
Singapore, Singapore
SMD 60PF 50V Capacitor
65-LXRW0YV600-054
SMD 60PF 50V Capacitor 65-LXRW0YV600-054
CAP TRIMMER 30-60PF 50V SMD Product overview: LXRW0YV600-054 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 60PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-LXRW0YV600-054 can be used for catalog matching and distributor lookup.

CAP TRIMMER 30-60PF 50V SMD Product overview: LXRW0YV600-054 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 60PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-LXRW0YV600-054 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Variable 60pF 50V 0.6x0.6mm - 535-LXRW0YV600-054 - Utmel Electronic Limited
Hong Kong, China
Capacitor Variable 60pF 50V 0.6x0.6mm
535-LXRW0YV600-054
Capacitor Variable 60pF 50V 0.6x0.6mm 535-LXRW0YV600-054
Capacitor Variable 60pF 50V 0.6x0.6mm

Capacitor Variable 60pF 50V 0.6x0.6mm

Supplier's Site
Trimmers, Variable Capacitors - LXRW0YV600-054 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
LXRW0YV600-054
Trimmers, Variable Capacitors LXRW0YV600-054
CAP TRIMMER 30-60PF 50V SMD

CAP TRIMMER 30-60PF 50V SMD

Supplier's Site Datasheet
Trimmers, Variable Capacitors - LXRW0YV600-054 - ODG (Origin Data Global)
Shenzhen, China
Trimmers, Variable Capacitors
LXRW0YV600-054
Trimmers, Variable Capacitors LXRW0YV600-054
CAP TRIMMER 30-60PF 50V SMD

CAP TRIMMER 30-60PF 50V SMD

Supplier's Site Datasheet
Variable Capacitor, 30-60Pf, Smd; Capacitance Min Murata - 25AH9766 - Newark, An Avnet Company
Chicago, IL, United States
Variable Capacitor, 30-60Pf, Smd; Capacitance Min Murata
25AH9766
Variable Capacitor, 30-60Pf, Smd; Capacitance Min Murata 25AH9766
VARIABLE CAPACITOR, 30-60PF, SMD; Capacitance Min:30pF; Capacitance Max:60pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes

VARIABLE CAPACITOR, 30-60PF, SMD; Capacitance Min:30pF; Capacitance Max:60pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Trimmer / Variable Capacitors
LXRW0YV600-054
Trimmer / Variable Capacitors LXRW0YV600-054
Trimmer / Variable Capacitors 50VAC 60pF CSP 0.6x0.6mm

Trimmer / Variable Capacitors 50VAC 60pF CSP 0.6x0.6mm

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-18379-2-ND 490-18379-6-ND 880406-LXRW0YV600-054 65-LXRW0YV600-054 535-LXRW0YV600-054 LXRW0YV600-054 LXRW0YV600-054 25AH9766 LXRW0YV600-054
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors Trimmers, Variable Capacitors - LXRW0YV600-054 SMD 60PF 50V Capacitor Capacitor Variable 60pF 50V 0.6x0.6mm Trimmers, Variable Capacitors Trimmers, Variable Capacitors Variable Capacitor, 30-60Pf, Smd; Capacitance Min Murata Trimmer / Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor; SMD
Capacitance Type Variable Variable Variable Variable Variable Variable
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
Capacitance Range 3.00E-5 to 6.00E-5 microF 3.00E-5 to 6.00E-5 microF 3.00E-5 to 6.00E-5 microF 3.00E-5 to 6.00E-5 microF
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3102K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH510J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details