Murata Electronics Power Supplies Board Mount DCDC Converters - LXDC55KAAA-205 LXDC55KAAA-205

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 784784-LXDC55KAAA-20 5 Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 14-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 11W Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 93% Family Name: LXDC55KAAA-205 Categories: Power Supplies - Board Mount Dimension: 0.224" L x 0.224" W x 0.079" H (5.70mm x 5.70mm x 2.00mm) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 784784-LXDC55KAAA-20 5 Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 14-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 11W Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 93% Family Name: LXDC55KAAA-205 Categories: Power Supplies - Board Mount Dimension: 0.224" L x 0.224" W x 0.079" H (5.70mm x 5.70mm x 2.00mm) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LXDC55KAAA-205
784784-LXDC55KAAA-205
Power Supplies Board Mount DCDC Converters - LXDC55KAAA-205 784784-LXDC55KAAA-205
Manufacturer: Murata Electronics North America Win Source Part Number: 784784-LXDC55KAAA-20 5 Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 14-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 11W Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 93% Family Name: LXDC55KAAA-205 Categories: Power Supplies - Board Mount Dimension: 0.224" L x 0.224" W x 0.079" H (5.70mm x 5.70mm x 2.00mm) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Murata Electronics North America
Win Source Part Number: 784784-LXDC55KAAA-205
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 14-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 11W
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 93%
Family Name: LXDC55KAAA-205
Categories: Power Supplies - Board Mount
Dimension: 0.224" L x 0.224" W x 0.079" H (5.70mm x 5.70mm x 2.00mm)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 3A
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LXDC55KAAA-205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LXDC55KAAA-205
Power Supplies - Board Mount - DC DC Converters LXDC55KAAA-205
DC DC CONVERTER 0.8-3.6V 11W

DC DC CONVERTER 0.8-3.6V 11W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 784784-LXDC55KAAA-205 LXDC55KAAA-205
Product Name Power Supplies Board Mount DCDC Converters - LXDC55KAAA-205 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-240-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details