Murata Electronics Fixed Inductors LQW21FTR47M0HL

Description
470nH Shielded Wirewound Inductor 900mA 50mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 900mA 50mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW21FTR47M0HLDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 900mA 50mOhm Max 0805 (2012 Metric)

470nH Shielded Wirewound Inductor 900mA 50mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW21FTR47M0HLTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 900mA 50mOhm Max 0805 (2012 Metric)

470nH Shielded Wirewound Inductor 900mA 50mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW21FTR47M0HLCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 900mA 50mOhm Max 0805 (2012 Metric)

470nH Shielded Wirewound Inductor 900mA 50mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2240611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240611
Surface Mount Inductors 2240611
Murata LQW21FTR47M0HL

Murata LQW21FTR47M0HL

Supplier's Site
Surface Mount Inductors - 2240609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240609
Surface Mount Inductors 2240609
Murata LQW21FTR47M0HL

Murata LQW21FTR47M0HL

Supplier's Site
Surface Mount Inductors - 2240611P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240611P
Surface Mount Inductors 2240611P
Murata LQW21FTR47M0HL

Murata LQW21FTR47M0HL

Supplier's Site
Inductor, Wirewound, 0.47Uh, 1.1A, 0805 Rohs Compliant Murata - 56AJ9955 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.47Uh, 1.1A, 0805 Rohs Compliant Murata
56AJ9955
Inductor, Wirewound, 0.47Uh, 1.1A, 0805 Rohs Compliant Murata 56AJ9955
INDUCTOR, WIREWOUND, 0.47UH, 1.1A, 0805 ROHS COMPLIANT: YES

INDUCTOR, WIREWOUND, 0.47UH, 1.1A, 0805 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - LQW21FTR47M0HL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW21FTR47M0HL
Fixed Inductors LQW21FTR47M0HL
FIXED IND 0.47UH 1100MA POWRTRN

FIXED IND 0.47UH 1100MA POWRTRN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW21FTR47M0HLDKR-ND 2240611 56AJ9955 LQW21FTR47M0HL
Product Name Fixed Inductors Surface Mount Inductors Inductor, Wirewound, 0.47Uh, 1.1A, 0805 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details