Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW18CNR65J0ZD

Description
Win Source Part Number: 1369798-LQW18CNR65J0 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: LQW18CN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 650 nH Current Rating (Amps): 430 mA Shielding: Unshielded DC Resistance (DCR): 520mOhm Max Frequency - Self Resonant: 510MHz Inductance Frequency - Test: 10 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369798-LQW18CNR65J0 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: LQW18CN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 650 nH Current Rating (Amps): 430 mA Shielding: Unshielded DC Resistance (DCR): 520mOhm Max Frequency - Self Resonant: 510MHz Inductance Frequency - Test: 10 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369798-LQW18CNR65J0ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369798-LQW18CNR65J0ZD
Inductors, Coils, Chokes - Fixed Inductors 1369798-LQW18CNR65J0ZD
Win Source Part Number: 1369798-LQW18CNR65J0 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: LQW18CN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 650 nH Current Rating (Amps): 430 mA Shielding: Unshielded DC Resistance (DCR): 520mOhm Max Frequency - Self Resonant: 510MHz Inductance Frequency - Test: 10 MHz

Win Source Part Number: 1369798-LQW18CNR65J0ZD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: LQW18CN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 650 nH
Current Rating (Amps): 430 mA
Shielding: Unshielded
DC Resistance (DCR): 520mOhm Max
Frequency - Self Resonant: 510MHz
Inductance Frequency - Test: 10 MHz

Buy Now Datasheet
430MA 520MOHM Inductor and Choke - 71-LQW18CNR65J0ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430MA 520MOHM Inductor and Choke
71-LQW18CNR65J0ZD
430MA 520MOHM Inductor and Choke 71-LQW18CNR65J0ZD
FIXED IND 650NH 430MA 520MOHM SM Product overview: LQW18CNR65J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR65J0ZD can be used for catalog matching and distributor lookup.

FIXED IND 650NH 430MA 520MOHM SM Product overview: LQW18CNR65J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR65J0ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW18CNR65J0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CNR65J0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CNR65J0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 650Nh, 510Mhz, 0603 Rohs Compliant Murata - 24AJ1133 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 650Nh, 510Mhz, 0603 Rohs Compliant Murata
24AJ1133
Inductor, 650Nh, 510Mhz, 0603 Rohs Compliant Murata 24AJ1133
INDUCTOR, 650NH, 510MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 650NH, 510MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18CNR65J0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18CNR65J0ZD
Fixed Inductors LQW18CNR65J0ZD
FIXED IND 650NH 430MA 520MOHM SM

FIXED IND 650NH 430MA 520MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369798-LQW18CNR65J0ZD 71-LQW18CNR65J0ZD 490-LQW18CNR65J0ZDDKR-ND 24AJ1133 LQW18CNR65J0ZD
Product Name Inductors, Coils, Chokes - Fixed Inductors 430MA 520MOHM Inductor and Choke Fixed Inductors Inductor, 650Nh, 510Mhz, 0603 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details