Murata Electronics Fixed Inductors LQW18CNR10K0ZD

Description
100nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18CNR10K0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CNR10K0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CNR10K0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 100Nh, 1.26Ghz, 0603 Rohs Compliant Murata - 24AJ1124 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 1.26Ghz, 0603 Rohs Compliant Murata
24AJ1124
Inductor, 100Nh, 1.26Ghz, 0603 Rohs Compliant Murata 24AJ1124
INDUCTOR, 100NH, 1.26GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 100NH, 1.26GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18CNR10K0ZDTR-ND 24AJ1124
Product Name Fixed Inductors Inductor, 100Nh, 1.26Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers