Murata Electronics Fixed Inductors LQW18ASR10J00D

Description
FIXED IND 100NH 400MA 580 MOHM
Request a Quote Datasheet
Description
FIXED IND 100NH 400MA 580 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR10J00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 400MA 580 MOHM

FIXED IND 100NH 400MA 580 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR10J00DTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR10J00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 400MA 580 MOHM

FIXED IND 100NH 400MA 580 MOHM

Buy Now Datasheet
400MA 580MOHM Inductor and Choke - 71-LQW18ASR10J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 580MOHM Inductor and Choke
71-LQW18ASR10J00D
400MA 580MOHM Inductor and Choke 71-LQW18ASR10J00D
FIXED IND 100NH 400MA 580MOHM SM Product overview: LQW18ASR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ASR10J00D can be used for catalog matching and distributor lookup.

FIXED IND 100NH 400MA 580MOHM SM Product overview: LQW18ASR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ASR10J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18ASR10J00D
878203-LQW18ASR10J00D
Fixed Inductors - LQW18ASR10J00D 878203-LQW18ASR10J00D
Manufacturer: Murata Electronics North America Win Source Part Number: 878203-LQW18ASR10J00 D Series: LQW18 Features: 100 nH Inductor 400 mA Package: Reel - TR Family Name: LQW18AS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878203-LQW18ASR10J00D
Series: LQW18
Features: 100 nH Inductor 400 mA
Package: Reel - TR
Family Name: LQW18AS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - LQW18ASR10J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ASR10J00D
Fixed Inductors LQW18ASR10J00D
FIXED IND 100NH 400MA 580MOHM SM

FIXED IND 100NH 400MA 580MOHM SM

Supplier's Site Datasheet
FIXD IND 100NH 400MA 580MOHM SMD - 535-LQW18ASR10J00D - Utmel Electronic Limited
Hong Kong, China
FIXD IND 100NH 400MA 580MOHM SMD
535-LQW18ASR10J00D
FIXD IND 100NH 400MA 580MOHM SMD 535-LQW18ASR10J00D
FIXD IND 100NH 400MA 580MOHM SMD

FIXD IND 100NH 400MA 580MOHM SMD

Supplier's Site
Inductor, 100Nh, 1.4Ghz, 0.4A, 0603 Rohs Compliant Murata - 76AH5675 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 1.4Ghz, 0.4A, 0603 Rohs Compliant Murata
76AH5675
Inductor, 100Nh, 1.4Ghz, 0.4A, 0603 Rohs Compliant Murata 76AH5675
INDUCTOR, 100NH, 1.4GHZ, 0.4A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 100NH, 1.4GHZ, 0.4A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ASR10J00DCT-ND 71-LQW18ASR10J00D 878203-LQW18ASR10J00D LQW18ASR10J00D 535-LQW18ASR10J00D 76AH5675
Product Name Fixed Inductors 400MA 580MOHM Inductor and Choke Fixed Inductors - LQW18ASR10J00D Fixed Inductors FIXD IND 100NH 400MA 580MOHM SMD Inductor, 100Nh, 1.4Ghz, 0.4A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Air Non Magnetic Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details