Murata Electronics Inductor and Choke LQW18AS68NJ00D

Description
FIXED IND Product overview: LQW18AS68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS68NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND Product overview: LQW18AS68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS68NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-LQW18AS68NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQW18AS68NJ00D
Inductor and Choke 71-LQW18AS68NJ00D
FIXED IND Product overview: LQW18AS68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS68NJ00D can be used for catalog matching and distributor lookup.

FIXED IND Product overview: LQW18AS68NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS68NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW18AS68NJ00DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS68NJ00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 600MA 340 MOHM

FIXED IND 68NH 600MA 340 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS68NJ00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 600MA 340 MOHM

FIXED IND 68NH 600MA 340 MOHM

Buy Now Datasheet
Fixed Inductors - LQW18AS68NJ00D - 878202-LQW18AS68NJ00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW18AS68NJ00D
878202-LQW18AS68NJ00D
Fixed Inductors - LQW18AS68NJ00D 878202-LQW18AS68NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 878202-LQW18AS68NJ00 D Series: * Features: Inductor Package: Reel - TR Family Name: LQW18AS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQW18AS68NJ00D, 490-LQW18AS68NJ00D-N D, 490-LQW18AS68NJ00DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 878202-LQW18AS68NJ00D
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQW18AS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQW18AS68NJ00D, 490-LQW18AS68NJ00D-ND, 490-LQW18AS68NJ00DTR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AS68NJ00D 490-LQW18AS68NJ00DTR-ND 878202-LQW18AS68NJ00D
Product Name Inductor and Choke Fixed Inductors Fixed Inductors - LQW18AS68NJ00D
Mounting Option Surface Mount Surface Mount Technology
Technology RF Chip Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details