Murata Power Solutions SMD 160MA 1.5OHM Inductor and Choke LQW18ANR15G00D

Description
FIXED IND 150NH 160MA 1.5OHM SMD Product overview: LQW18ANR15G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR15G00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150NH 160MA 1.5OHM SMD Product overview: LQW18ANR15G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR15G00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 160MA 1.5OHM Inductor and Choke - 71-LQW18ANR15G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160MA 1.5OHM Inductor and Choke
71-LQW18ANR15G00D
SMD 160MA 1.5OHM Inductor and Choke 71-LQW18ANR15G00D
FIXED IND 150NH 160MA 1.5OHM SMD Product overview: LQW18ANR15G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR15G00D can be used for catalog matching and distributor lookup.

FIXED IND 150NH 160MA 1.5OHM SMD Product overview: LQW18ANR15G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR15G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7242866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242866
Surface Mount Inductors 7242866
Murata LQW18ANR15G00D

Murata LQW18ANR15G00D

Supplier's Site
Surface Mount Inductors - 7242866P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242866P
Surface Mount Inductors 7242866P
Murata LQW18ANR15G00D

Murata LQW18ANR15G00D

Supplier's Site
Surface Mount Inductors - 1253173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253173
Surface Mount Inductors 1253173
Murata LQW18ANR15G00D

Murata LQW18ANR15G00D

Supplier's Site
Fixed Inductors - 490-6923-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6923-2-ND
Fixed Inductors 490-6923-2-ND
150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6923-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6923-6-ND
Fixed Inductors 490-6923-6-ND
150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6923-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6923-1-ND
Fixed Inductors 490-6923-1-ND
150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18ANR15G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR15G00D
Fixed Inductors LQW18ANR15G00D
FIXED IND 150NH 160MA 1.5OHM SMD

FIXED IND 150NH 160MA 1.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18ANR15G00D 7242866 7242866P 490-6923-2-ND LQW18ANR15G00D
Product Name SMD 160MA 1.5OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.1500 microH 0.1500 microH 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers